Samsung logo

Samsung WW70K5413UX washing machine Front-load 7 kg 1400 RPM Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29841
Info modified on:
27 May 2024, 13:50:14
Short summary description Samsung WW70K5413UX washing machine Front-load 7 kg 1400 RPM Stainless steel:

Samsung WW70K5413UX, Front-load, 7 kg, B, 74 dB, 1400 RPM, 122 kWh

Long summary description Samsung WW70K5413UX washing machine Front-load 7 kg 1400 RPM Stainless steel:

Samsung WW70K5413UX. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: B, Noise level (spin): 74 dB, Noise level (wash): 54 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 122 kWh, Annual water consumption washing: 7400 L. Product colour: Stainless steel. Width: 600 mm, Depth: 550 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.