Samsung WF80F5E0W2W/ET, Front-load, 8 kg, B, 76 dB, 1200 RPM, 195 kWh
Samsung WF80F5E0W2W/ET. Loading type: Front-load. Drum capacity: 8 kg, Spin-drying class: B, Noise level (spin): 76 dB, Noise level (wash): 62 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 195 kWh, Annual water consumption washing: 10500 L. Product colour: White. Width: 600 mm, Depth: 550 mm, Height: 850 mm