Samsung logo

Samsung WF1602W5V washing machine Front-load 6 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121385
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung WF1602W5V washing machine Front-load 6 kg 1200 RPM White:

Samsung WF1602W5V, Front-load, 6 kg, B, 77 dB, 1200 RPM, 170 kWh

Long summary description Samsung WF1602W5V washing machine Front-load 6 kg 1200 RPM White:

Samsung WF1602W5V. Loading type: Front-load. Drum capacity: 6 kg, Spin-drying class: B, Noise level (spin): 77 dB. Washing class: A. Maximum spin speed: 1200 RPM. Annual energy consumption washing: 170 kWh, Annual water consumption washing: 8580 L. Product colour: White. Width: 600 mm, Depth: 450 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.