Samsung logo

Samsung WA45H7200AP washing machine Top-load Platinum, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24801
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung WA45H7200AP washing machine Top-load Platinum, Stainless steel:

Samsung WA45H7200AP, Top-load, 199 kWh, 26531 L, Platinum, Stainless steel

Long summary description Samsung WA45H7200AP washing machine Top-load Platinum, Stainless steel:

Samsung WA45H7200AP. Loading type: Top-load. Annual energy consumption washing: 199 kWh, Annual water consumption washing: 26531 L. Product colour: Platinum, Stainless steel. Width: 685,8 mm, Depth: 744,2 mm, Height: 1115 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.