Samsung logo

Samsung WA19J6750LV washing machine Top-load 19 kg 720 RPM Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105452
Info modified on:
14 Mar 2024, 18:29:33
Short summary description Samsung WA19J6750LV washing machine Top-load 19 kg 720 RPM Black:

Samsung WA19J6750LV, Top-load, 19 kg, 720 RPM, Black

Long summary description Samsung WA19J6750LV washing machine Top-load 19 kg 720 RPM Black:

Samsung WA19J6750LV. Loading type: Top-load. Drum capacity: 19 kg, Maximum spin speed: 720 RPM. Product colour: Black. Width: 630 mm, Depth: 690 mm, Height: 1100 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.