Samsung logo

Samsung VR5000 POWERbot 0,6 L Bagless Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153525
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung VR5000 POWERbot 0,6 L Bagless Black, Silver:

Samsung VR5000 POWERbot, Bagless, Black, Silver, Round, 0,6 L, 300 mm/sec, Cyclonic

Long summary description Samsung VR5000 POWERbot 0,6 L Bagless Black, Silver:

Samsung VR5000 POWERbot. Dust container type: Bagless, Product colour: Black, Silver, Shape: Round. Dust capacity (total): 0,6 L, Cleaning speed: 300 mm/sec, Dirt separating method: Cyclonic. Charging time: 2 h. Diameter: 33,5 cm, Height: 93 mm. Battery life: 1,5 h

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.