Samsung logo

Samsung SR10F71UB 0,3 L Bagless Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76135
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung SR10F71UB 0,3 L Bagless Black, Silver:

Samsung SR10F71UB, Bagless, Black, Silver, Round, LED, 0,3 L, 60 dB

Long summary description Samsung SR10F71UB 0,3 L Bagless Black, Silver:

Samsung SR10F71UB. Dust container type: Bagless, Product colour: Black, Silver, Shape: Round. Dust capacity (total): 0,3 L, Noise level: 60 dB, Vacuum cleaner programs: Auto, Manual, Max, Spot, Turbo. Battery technology: Lithium-Ion (Li-Ion), Charging time: 3 h. Diameter: 35 cm, Height: 80 mm, Weight: 3,6 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.