Samsung logo

Samsung Camcorder Miniket VP-M110 red 0,8 MP

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80717
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung Camcorder Miniket VP-M110 red 0,8 MP:

Samsung Camcorder Miniket VP-M110 red, 0,8 MP, 25,4 / 6 mm (1 / 6"), 5,08 cm (2"), LCD, 145 g

Long summary description Samsung Camcorder Miniket VP-M110 red 0,8 MP:

Samsung Camcorder Miniket VP-M110 red. Total megapixels: 0,8 MP, Optical sensor size: 25,4 / 6 mm (1 / 6"). Optical zoom: 10x, Digital zoom: 100x, Focal length range: 4 - 24 mm. Camera shutter speed: auto. Display diagonal: 5,08 cm (2"), Display: LCD, Display resolution: 960 x 220 pixels. Minimum illumination: 3 lx, Photo effects: Art, Emboss, Mirror, Mosaic, Sepia

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.