Samsung logo

Samsung SR8895 0,6 L Bagless Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58448
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung SR8895 0,6 L Bagless Silver:

Samsung SR8895, Bagless, Silver, Round, LED, 0,6 L, 60 dB

Long summary description Samsung SR8895 0,6 L Bagless Silver:

Samsung SR8895. Dust container type: Bagless, Product colour: Silver, Shape: Round. Dust capacity (total): 0,6 L, Noise level: 60 dB, Cleaning speed: 0,3 mm/sec. Battery technology: Nickel-Metal Hydride (NiMH), Charging time: 2 h. Diameter: 35,5 cm, Height: 93 mm, Weight: 3,7 kg. Package width: 592 mm, Package depth: 498 mm, Package height: 166 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.