Samsung logo

Samsung SC07K41E0VY 1,3 L Cylinder vacuum Dry 750 W Bagless

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125454
Info modified on:
27 May 2024, 12:34:37
Short summary description Samsung SC07K41E0VY 1,3 L Cylinder vacuum Dry 750 W Bagless:

Samsung SC07K41E0VY, 750 W, Cylinder vacuum, Dry, Bagless, 1,3 L, HEPA

Long summary description Samsung SC07K41E0VY 1,3 L Cylinder vacuum Dry 750 W Bagless:

Samsung SC07K41E0VY. Maximum input power: 750 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 1,3 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 80 dB. Product colour: Black, Yellow

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.