Samsung logo

Samsung UN32J4000AF 81,3 cm (32") HD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
236265
Info modified on:
02 Dec 2020, 14:42:01
Short summary description Samsung UN32J4000AF 81,3 cm (32") HD Black:

Samsung UN32J4000AF, 81,3 cm (32"), 1366 x 768 pixels, HD, LED, ATSC, Black

Long summary description Samsung UN32J4000AF 81,3 cm (32") HD Black:

Samsung UN32J4000AF. Display diagonal: 81,3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: Motion Rate 60, Native aspect ratio: 16:9. Digital signal format system: ATSC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.