Samsung logo

Samsung UE65F9000ST 165,1 cm (65") 4K Ultra HD Wi-Fi Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91711
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung UE65F9000ST 165,1 cm (65") 4K Ultra HD Wi-Fi Silver:

Samsung UE65F9000ST, 165,1 cm (65"), 3840 x 2160 pixels, 4K Ultra HD, 3D, Wi-Fi, Silver

Long summary description Samsung UE65F9000ST 165,1 cm (65") 4K Ultra HD Wi-Fi Silver:

Samsung UE65F9000ST. Display diagonal: 165,1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD. 3D. Motion interpolation technology: CMR (Clear Motion Rate) 1000, Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.