Samsung Series 7 UE58RU7172UXXH, 147,3 cm (58"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black
Samsung Series 7 UE58RU7172UXXH. Display diagonal: 147,3 cm (58"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1400, Native aspect ratio: 16:9. Digital signal format system: DVB, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black