Channel partners
Manufacturers
Partners
More
Country:
Language:
English (ID)
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25194314 data-sheets &
28646 brands
– register (free)
TVs
Samsung UE55NU7090 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black
Samsung UE55NU7090 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black
Edit this data-sheet
Embed the product datasheet into your content.
XML product data for Samsung UE55NU7090SXXN
XML doc
Icecat LIVE: JS for Samsung UE55NU7090SXXN
Icecat Live DOC
JSON product data for Samsung UE55NU7090SXXN
JSON DOC
CSV product data for Samsung UE55NU7090SXXN
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Samsung
Product name:
UE55NU7090
Product code:
UE55NU7090SXXN
GTIN (EAN/UPC):
8801643375768
Category:
TVs
Icecat Product ID:
59339889
Data-sheet quality:
created/standardized by Icecat
Product views:
98820
Info modified on:
21 Jun 2024, 15:52:56
EU Energy Label (59 KB)
EU data-sheet (215 KB)
Samsung UE55NU7090SXXN user manual (2.2 MB)
Samsung UE55NU7090SXXN (Icecat)
Embed the product datasheet into your content.
XML product data for Samsung UE55NU7090SXXN
XML doc
Icecat LIVE: JS for Samsung UE55NU7090SXXN
Icecat Live DOC
JSON product data for Samsung UE55NU7090SXXN
JSON DOC
CSV product data for Samsung UE55NU7090SXXN
CSV DOC
Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE