Samsung logo

Samsung 55"TV FHD 400 Hz PQI 20W 400x400 WiFi 139,7 cm (55") Full HD Smart TV Wi-Fi Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124054
Info modified on:
27 May 2024, 12:19:56
Short summary description Samsung 55"TV FHD 400 Hz PQI 20W 400x400 WiFi 139,7 cm (55") Full HD Smart TV Wi-Fi Black:

Samsung 55"TV FHD 400 Hz PQI 20W 400x400 WiFi, 139,7 cm (55"), 1920 x 1080 pixels, Full HD, Smart TV, Wi-Fi, Black

Long summary description Samsung 55"TV FHD 400 Hz PQI 20W 400x400 WiFi 139,7 cm (55") Full HD Smart TV Wi-Fi Black:

Samsung 55"TV FHD 400 Hz PQI 20W 400x400 WiFi. Display diagonal: 139,7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 400, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.