Samsung logo

Samsung UE55JU7500T 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Metallic

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145908
Info modified on:
08 Nov 2024, 16:40:25
Short summary description Samsung UE55JU7500T 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Metallic:

Samsung UE55JU7500T, 139,7 cm (55"), 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Metallic

Long summary description Samsung UE55JU7500T 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Metallic:

Samsung UE55JU7500T. Display diagonal: 139,7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Curved. 3D. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1400, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Metallic

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.