Samsung logo

Samsung UE55H6770 139,7 cm (55") Full HD Smart TV Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
185711
Info modified on:
18 Nov 2024, 11:44:36
Short summary description Samsung UE55H6770 139,7 cm (55") Full HD Smart TV Black:

Samsung UE55H6770, 139,7 cm (55"), 1920 x 1080 pixels, LED, 3D, Smart TV, Black

Long summary description Samsung UE55H6770 139,7 cm (55") Full HD Smart TV Black:

Samsung UE55H6770. Display diagonal: 139,7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 600. Digital signal format system: DVB-C, DVB-S2, DVB-T. Ethernet LAN. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.