Samsung UE55D6200, 139,7 cm (55"), 1920 x 1080 pixels, Full HD, LED, 3D, Black
Samsung UE55D6200. Display diagonal: 139,7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T, DVB-T2. Ethernet LAN. Product colour: Black