Samsung logo

Samsung UE50F6500 TV 127 cm (50") Full HD Wi-Fi Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128670
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung UE50F6500 TV 127 cm (50") Full HD Wi-Fi Grey:

Samsung UE50F6500, 127 cm (50"), 1920 x 1080 pixels, Full HD, 3D, Wi-Fi, Grey

Long summary description Samsung UE50F6500 TV 127 cm (50") Full HD Wi-Fi Grey:

Samsung UE50F6500. Display diagonal: 127 cm (50"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Motion interpolation technology: CMR (Clear Motion Rate) 400, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.