Samsung logo

Samsung Series 6 UE49KU6510U 124,5 cm (49") 4K Ultra HD Smart TV Wi-Fi White

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
184465
Info modified on:
21 Jun 2024, 15:51:58
Short summary description Samsung Series 6 UE49KU6510U 124,5 cm (49") 4K Ultra HD Smart TV Wi-Fi White:

Samsung Series 6 UE49KU6510U, 124,5 cm (49"), 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, White

Long summary description Samsung Series 6 UE49KU6510U 124,5 cm (49") 4K Ultra HD Smart TV Wi-Fi White:

Samsung Series 6 UE49KU6510U. Display diagonal: 124,5 cm (49"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Curved. Smart TV. Digital signal format system: DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: White

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.