Samsung logo

Samsung UE49K5500AW 124,5 cm (49") Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
226952
Info modified on:
22 Nov 2024, 13:10:14
Short summary description Samsung UE49K5500AW 124,5 cm (49") Full HD Smart TV Wi-Fi Black:

Samsung UE49K5500AW, 124,5 cm (49"), 1920 x 1080 pixels, Full HD, Smart TV, Wi-Fi, Black

Long summary description Samsung UE49K5500AW 124,5 cm (49") Full HD Smart TV Wi-Fi Black:

Samsung UE49K5500AW. Display diagonal: 124,5 cm (49"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 400. Digital signal format system: DVB-C. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.