Samsung logo

Samsung UE48JU7500T 121,9 cm (48") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
162572
Info modified on:
04 Mar 2025, 15:22:07
Short summary description Samsung UE48JU7500T 121,9 cm (48") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UE48JU7500T, 121,9 cm (48"), 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Samsung UE48JU7500T 121,9 cm (48") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UE48JU7500T. Display diagonal: 121,9 cm (48"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Curved. 3D. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1400, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.