Samsung UE48JU6050U, 121,9 cm (48"), 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Black
Samsung UE48JU6050U. Display diagonal: 121,9 cm (48"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 800. Digital signal format system: DVB-T2, DVB-C, DVB-S2. Wi-Fi, Ethernet LAN. Product colour: Black