Samsung logo

Samsung UE46EH5450 TV 116,8 cm (46") Full HD Smart TV Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
179551
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung UE46EH5450 TV 116,8 cm (46") Full HD Smart TV Black:

Samsung UE46EH5450, 116,8 cm (46"), 1920 x 1080 pixels, Full HD, Smart TV, DVB-C, DVB-T, Black

Long summary description Samsung UE46EH5450 TV 116,8 cm (46") Full HD Smart TV Black:

Samsung UE46EH5450. Display diagonal: 116,8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 100. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.