Samsung logo

Samsung UE46C6000RW 116,8 cm (46") Full HD Black, Charcoal

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
183390
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung UE46C6000RW 116,8 cm (46") Full HD Black, Charcoal:

Samsung UE46C6000RW, 116,8 cm (46"), 1920 x 1080 pixels, Full HD, DVB-C, DVB-T, Black, Charcoal

Long summary description Samsung UE46C6000RW 116,8 cm (46") Full HD Black, Charcoal:

Samsung UE46C6000RW. Display diagonal: 116,8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Motion interpolation technology: CMR (Clear Motion Rate) 400, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product colour: Black, Charcoal

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.