Samsung UE43KU6409U, 109,2 cm (43"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Silver
Samsung UE43KU6409U. Display diagonal: 109,2 cm (43"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1500, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Silver