Samsung logo

Samsung UE42F5300AK 106,7 cm (42") Full HD Smart TV Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107472
Info modified on:
28 Apr 2025, 13:21:35
Short summary description Samsung UE42F5300AK 106,7 cm (42") Full HD Smart TV Black:

Samsung UE42F5300AK, 106,7 cm (42"), 1920 x 1080 pixels, Full HD, Smart TV, DVB-C, DVB-T2, Black

Long summary description Samsung UE42F5300AK 106,7 cm (42") Full HD Smart TV Black:

Samsung UE42F5300AK. Display diagonal: 106,7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Ethernet LAN. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.