Samsung logo

Samsung UE37C6800 94 cm (37") Full HD Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132541
Info modified on:
09 Nov 2024, 12:31:04
Short summary description Samsung UE37C6800 94 cm (37") Full HD Grey:

Samsung UE37C6800, 94 cm (37"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-S2, DVB-T, Grey

Long summary description Samsung UE37C6800 94 cm (37") Full HD Grey:

Samsung UE37C6800. Display diagonal: 94 cm (37"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, LED backlighting type: Edge-LED. Digital signal format system: DVB-C, DVB-S2, DVB-T. Ethernet LAN. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.