Samsung UE32H4510, 81,3 cm (32"), 1366 x 768 pixels, HD, LED, Smart TV, White
Samsung UE32H4510. Display diagonal: 81,3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 100, Native aspect ratio: 16:9. Ethernet LAN. Product colour: White