Samsung UE32D6100, 81,3 cm (32"), 1920 x 1080 pixels, Full HD, LED, 3D, Black, Red
Samsung UE32D6100. Display diagonal: 81,3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T, DVB-T2. Ethernet LAN. Product colour: Black, Red