Samsung logo

Samsung UE24H4003AW 61 cm (24") HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129692
Info modified on:
10 Nov 2024, 15:25:35
Short summary description Samsung UE24H4003AW 61 cm (24") HD Black:

Samsung UE24H4003AW, 61 cm (24"), 1366 x 768 pixels, HD, LED, DVB-C, DVB-T, Black

Long summary description Samsung UE24H4003AW 61 cm (24") HD Black:

Samsung UE24H4003AW. Display diagonal: 61 cm (24"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: CMR (Clear Motion Rate) 100, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.