Samsung logo

Samsung UBD-M9500 Blu-Ray player Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97753
Info modified on:
14 Mar 2024, 19:20:25
Short summary description Samsung UBD-M9500 Blu-Ray player Black:

Samsung UBD-M9500, 4K Ultra HD, 1080p, 2160p, 720p, DTS, 7.1 channels, MKV, WMV, JPG

Long summary description Samsung UBD-M9500 Blu-Ray player Black:

Samsung UBD-M9500. HD type: 4K Ultra HD, Supported video modes: 1080p, 2160p, 720p. Audio decoders: DTS, Audio output channels: 7.1 channels. Video formats supported: MKV, WMV, Image formats supported: JPG. Playback disc formats: Blu-Ray audio, Blu-Ray video, DVD-Audio, DVD-Video, Picture CD, Disc types supported: BD, DVD+R, DVD+RW, DVD-R. AC input voltage: 110-120 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 22 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.