Samsung UA55K6300AK, 139,7 cm (55"), 1920 x 1080 pixels, Full HD, Smart TV, Wi-Fi, Black, Titanium
Samsung UA55K6300AK. Display diagonal: 139,7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Curved. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 600, Native aspect ratio: 16:9. Digital signal format system: DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black, Titanium