Samsung logo

Samsung T22A350 computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123248
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung T22A350 computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Black:

Samsung T22A350, 54,6 cm (21.5"), 1920 x 1080 pixels, 5 ms, Black

Long summary description Samsung T22A350 computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Black:

Samsung T22A350. Display diagonal: 54,6 cm (21.5"), Display resolution: 1920 x 1080 pixels, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). USB hub version: 2.0. VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.