Samsung SWA-9000S/ZA, 2.0 channels, Black, Wired & Wireless, 87 mm, 87 mm, 147 mm
Samsung SWA-9000S/ZA. Audio output channels: 2.0 channels. Product colour: Black. Connectivity technology: Wired & Wireless. Width: 87 mm, Depth: 87 mm, Height: 147 mm. Package weight: 2,27 kg