Samsung ST5500, 14,2 MP, 4320 x 3240 pixels, CCD, 161,1 g, Black
Samsung ST5500. Camera type: Compact camera, Megapixel: 14,2 MP, Sensor type: CCD, Maximum image resolution: 4320 x 3240 pixels. Display diagonal: 9,4 cm (3.7"). Internal memory: 13 MB. Weight: 161,1 g. Product colour: Black