Samsung logo

Samsung SSG-P31002 stereoscopic 3D glasses Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97132
Info modified on:
13 Nov 2024, 17:26:08
Short summary description Samsung SSG-P31002 stereoscopic 3D glasses Black:

Samsung SSG-P31002, 70 h, 167,6 x 40,6 x 157,4 mm, 90,7 g, Black

Long summary description Samsung SSG-P31002 stereoscopic 3D glasses Black:

Samsung SSG-P31002. Battery life (max): 70 h. Dimensions (WxDxH): 167,6 x 40,6 x 157,4 mm, Weight: 90,7 g. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.