Samsung logo

Samsung SP-U300M 300 ANSI lumens DLP SVGA (800x600)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123193
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung SP-U300M 300 ANSI lumens DLP SVGA (800x600):

Samsung SP-U300M, 300 ANSI lumens, DLP, SVGA (800x600), 1100:1, 30 - 70 kHz, 56 - 85 Hz

Long summary description Samsung SP-U300M 300 ANSI lumens DLP SVGA (800x600):

Samsung SP-U300M. Projector brightness: 300 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 2000 h, Lamp power: 50 W. Offset: 100%. Analog signal format system: NTSC, PAL, SECAM. Noise level: 30 dB, Certification: UL, c-UL, FCC-A, CE, CCC, RoHS

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.