Samsung logo

Samsung SP-LSP3BLA Ultra short throw projector 550 ANSI lumens LED 1080p (1920x1080) Black, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
159153
Info modified on:
27 Jan 2025, 01:34:05
Short summary description Samsung SP-LSP3BLA Ultra short throw projector 550 ANSI lumens LED 1080p (1920x1080) Black, White:

Samsung SP-LSP3BLA, 550 ANSI lumens, LED, 1080p (1920x1080), 300:1, 16:9, 762 - 2540 mm (30 - 100")

Long summary description Samsung SP-LSP3BLA Ultra short throw projector 550 ANSI lumens LED 1080p (1920x1080) Black, White:

Samsung SP-LSP3BLA. Projector brightness: 550 ANSI lumens, Projection technology: LED, Projector native resolution: 1080p (1920x1080). Light source type: LED, Service life of light source: 20000 h. Focus: Auto. Wi-Fi standards: Wi-Fi 5 (802.11ac). Noise level: 30 dB, High Dynamic Range (HDR) technology: High Dynamic Range 10 (HDR10), Operating system installed: Tizen

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.