Samsung GALAXY Gear, 4,14 cm (1.63"), OLED, Touchscreen, 4 GB, 73,8 g
Samsung GALAXY Gear. Display diagonal: 4,14 cm (1.63"), Display technology: OLED, Display resolution: 320 x 320 pixels, Touchscreen. Processor frequency: 800 MHz, RAM capacity: 512 MB, Flash memory: 4 GB. Battery capacity: 315 mAh. Weight: 73,8 g. Band material: Rubber, Band colour: Black