Samsung logo

Samsung Galaxy Tab A SM-P550 16 GB 24,6 cm (9.7") 2 GB Wi-Fi 4 (802.11n) Android White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59333
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy Tab A SM-P550 16 GB 24,6 cm (9.7") 2 GB Wi-Fi 4 (802.11n) Android White:

Samsung Galaxy Tab A SM-P550, 24,6 cm (9.7"), 1024 x 768 pixels, 16 GB, 2 GB, Android, White

Long summary description Samsung Galaxy Tab A SM-P550 16 GB 24,6 cm (9.7") 2 GB Wi-Fi 4 (802.11n) Android White:

Samsung Galaxy Tab A SM-P550. Display diagonal: 24,6 cm (9.7"), Display resolution: 1024 x 768 pixels. Internal storage capacity: 16 GB. Processor frequency: 1,2 GHz. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 487 g. Operating system installed: Android. Product colour: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.