Samsung logo

Samsung Galaxy Note20 Ultra 5G SM-N986B 17,5 cm (6.9") Android 10 USB Type-C 12 GB 512 GB 4500 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52929
Info modified on:
20 Sept 2024, 11:42:52
Short summary description Samsung Galaxy Note20 Ultra 5G SM-N986B 17,5 cm (6.9") Android 10 USB Type-C 12 GB 512 GB 4500 mAh Black:

Samsung Galaxy Note20 Ultra 5G SM-N986B, 17,5 cm (6.9"), 12 GB, 512 GB, 108 MP, Android 10, Black

Long summary description Samsung Galaxy Note20 Ultra 5G SM-N986B 17,5 cm (6.9") Android 10 USB Type-C 12 GB 512 GB 4500 mAh Black:

Samsung Galaxy Note20 Ultra 5G SM-N986B. Display diagonal: 17,5 cm (6.9"), Display resolution: 3088 x 1440 pixels. Processor frequency: 2,73 GHz, Processor family: Samsung Exynos, Processor model: 990. RAM capacity: 12 GB, RAM type: LPDDR5, Internal storage capacity: 512 GB. Rear camera resolution (numeric): 108 MP, Rear camera type: Triple camera. Operating system installed: Android 10. Battery capacity: 4500 mAh. Product colour: Black. Weight: 208 g

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.