Samsung Galaxy J7 Duo SM-J720F, 14 cm (5.5"), 1280 x 720 pixels, 3 GB, 32 GB, 13 MP, Black
Samsung Galaxy J7 Duo SM-J720F. Display diagonal: 14 cm (5.5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1,6 GHz. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Battery capacity: 3000 mAh. Product colour: Black. Weight: 174 g