Samsung Galaxy J6 SM-J600F, 14,2 cm (5.6"), 1480 x 720 pixels, 2 GB, 32 GB, 13 MP, Black
Samsung Galaxy J6 SM-J600F. Display diagonal: 14,2 cm (5.6"), Display resolution: 1480 x 720 pixels. Processor frequency: 1,6 GHz. RAM capacity: 2 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Battery capacity: 3000 mAh. Product colour: Black. Weight: 154 g