Samsung Galaxy J5 SM-J500F, 12,7 cm (5"), 1,5 GB, 8 GB, 13 MP, Android 5.1, Gold
Samsung Galaxy J5 SM-J500F. Display diagonal: 12,7 cm (5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1,2 GHz. RAM capacity: 1,5 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 5.1. Battery capacity: 2600 mAh. Product colour: Gold