Samsung logo

Samsung Galaxy J2 SM-J250M 12,7 cm (5") Single SIM Android 7.1.1 4G Micro-USB 1,5 GB 16 GB 2600 mAh Gold

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37401
Info modified on:
27 Feb 2024, 14:34:27
Short summary description Samsung Galaxy J2 SM-J250M 12,7 cm (5") Single SIM Android 7.1.1 4G Micro-USB 1,5 GB 16 GB 2600 mAh Gold:

Samsung Galaxy J2 SM-J250M, 12,7 cm (5"), 1,5 GB, 16 GB, 8 MP, Android 7.1.1, Gold

Long summary description Samsung Galaxy J2 SM-J250M 12,7 cm (5") Single SIM Android 7.1.1 4G Micro-USB 1,5 GB 16 GB 2600 mAh Gold:

Samsung Galaxy J2 SM-J250M. Display diagonal: 12,7 cm (5"), Display resolution: 960 x 540 pixels. Processor frequency: 1,4 GHz, Processor family: Qualcomm Snapdragon, Processor model: 425. RAM capacity: 1,5 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 7.1.1. Battery capacity: 2600 mAh. Product colour: Gold. Weight: 153 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.