Samsung Galaxy SM-G991B, 15,8 cm (6.2"), 8 GB, 256 GB, 12 MP, Android 11, White
Samsung Galaxy SM-G991B. Display diagonal: 15,8 cm (6.2"), Display resolution: 2400 x 1080 pixels. Processor frequency: 2,9 GHz, Processor family: Samsung Exynos, Processor model: 2100. RAM capacity: 8 GB, RAM type: LPDDR5, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 11. Battery capacity: 4000 mAh. Product colour: White. Weight: 171 g