Samsung Galaxy S10 SM-G973F, 15,5 cm (6.1"), 3040 x 1440 pixels, 8 GB, 128 GB, 12 MP, Android 9.0
Samsung Galaxy S10 SM-G973F. Display diagonal: 15,5 cm (6.1"), Display resolution: 3040 x 1440 pixels. Processor frequency: 2,7 GHz, Processor family: Samsung Exynos, Processor model: 9820. RAM capacity: 8 GB, RAM type: LPPDDR4X, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Triple camera. SIM card capability: Hybrid Dual SIM. Operating system installed: Android 9.0. Battery capacity: 3400 mAh. Weight: 157 g