Samsung Galaxy S9+ SM-G965F, 15,8 cm (6.2"), 6 GB, 64 GB, 12 MP, Android 8.0, Lilac
Samsung Galaxy S9+ SM-G965F. Display diagonal: 15,8 cm (6.2"), Display resolution: 1440 x 2960 pixels. Processor frequency: 2,8 GHz, Processor family: Samsung Exynos. RAM capacity: 6 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 8.0. Battery capacity: 3500 mAh. Product colour: Lilac. Weight: 189 g