Samsung logo

Samsung Galaxy S20 FE 5G SM-G781B 16,5 cm (6.5") Android 10 USB Type-C 128 GB 4500 mAh Red

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38412
Info modified on:
11 Dec 2024, 10:32:18
Short summary description Samsung Galaxy S20 FE 5G SM-G781B 16,5 cm (6.5") Android 10 USB Type-C 128 GB 4500 mAh Red:

Samsung Galaxy S20 FE 5G SM-G781B, 16,5 cm (6.5"), 2400 x 1080 pixels, 128 GB, 12 MP, Android 10, Red

Long summary description Samsung Galaxy S20 FE 5G SM-G781B 16,5 cm (6.5") Android 10 USB Type-C 128 GB 4500 mAh Red:

Samsung Galaxy S20 FE 5G SM-G781B. Display diagonal: 16,5 cm (6.5"), Display resolution: 2400 x 1080 pixels. Processor frequency: 2,8 GHz, Processor family: Qualcomm Snapdragon, Processor model: 865. RAM type: LPDDR5, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Triple camera. Operating system installed: Android 10. Battery capacity: 4500 mAh. Product colour: Red. Weight: 190 g

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.